Vishay Precision Group Metal Film Resistors - CMF552R0000FKKA

Description
Metal Film Resistors - Through Hole CMF-55 2 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 2 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R0000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R0000FKKA
Metal Film Resistors - CMF552R0000FKKA
Metal Film Resistors - Through Hole CMF-55 2 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 2 1% T-1 K36

Supplier's Site
Cmf-55 2 1% T-1 K36 Vishay - 68P3558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2 1% T-1 K36 Vishay
68P3558
Cmf-55 2 1% T-1 K36 Vishay 68P3558
CMF-55 2 1% T-1 K36

CMF-55 2 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552R0000FKKA 68P3558
Product Name Metal Film Resistors - Cmf-55 2 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers