Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00BEEB70

Description
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00BEEB70-ND
Through Hole Resistors CMF55301R00BEEB70-ND
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301 OHM 1/2W .1% AXIAL - CMF55301R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .1% AXIAL
CMF55301R00BEEB70
RES 301 OHM 1/2W .1% AXIAL CMF55301R00BEEB70
RES 301ohm 1/2W .1% AXIAL

RES 301ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 301 .1% T-9 Eb E3 Vishay - 68P6175 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301 .1% T-9 Eb E3 Vishay
68P6175
Cmf-55-70 301 .1% T-9 Eb E3 Vishay 68P6175
CMF-55-70 301 .1% T-9 EB e3

CMF-55-70 301 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00BEEB70-ND CMF55301R00BEEB70 68P6175
Product Name Through Hole Resistors RES 301 OHM 1/2W .1% AXIAL Cmf-55-70 301 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details