Vishay Intertechnology, Inc. RES 2.7 OHM 1/2W 5% AXIAL CMF552R7000JKEA

Description
RES 2.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/2W 5% AXIAL - CMF552R7000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 5% AXIAL
CMF552R7000JKEA
RES 2.7 OHM 1/2W 5% AXIAL CMF552R7000JKEA
RES 2.7ohm 1/2W 5% AXIAL

RES 2.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R7000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000JKEA-ND
Through Hole Resistors CMF552R7000JKEA-ND
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.7 5% T-1 Ea E3 Vishay - 68P3642 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7 5% T-1 Ea E3 Vishay
68P3642
Cmf-55 2.7 5% T-1 Ea E3 Vishay 68P3642
CMF-55 2.7 5% T-1 EA e3

CMF-55 2.7 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000JKEA CMF552R7000JKEA-ND 68P3642
Product Name RES 2.7 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.7 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details