Vishay Precision Group Metal Film Resistors - CMF55309K00FKR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55309K00FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55309K00FKR7
Metal Film Resistors - CMF55309K00FKR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 309K 1% T-1 Re7 Vishay - 68P6215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309K 1% T-1 Re7 Vishay
68P6215
Cmf-55 309K 1% T-1 Re7 Vishay 68P6215
CMF-55 309K 1% T-1 RE7

CMF-55 309K 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55309K00FKR7 68P6215
Product Name Metal Film Resistors - Cmf-55 309K 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details