Vishay Precision Group Metal Film Resistors - CMF55309K00FKR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55309K00FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55309K00FKR770
Metal Film Resistors - CMF55309K00FKR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 309K 1% T-1 Re7 Vishay - 68P6216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 309K 1% T-1 Re7 Vishay
68P6216
Cmf-55-70 309K 1% T-1 Re7 Vishay 68P6216
CMF-55-70 309K 1% T-1 RE7

CMF-55-70 309K 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55309K00FKR770 68P6216
Product Name Metal Film Resistors - Cmf-55-70 309K 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details