Vishay Intertechnology, Inc. RES 301 OHM 1/2W 1% AXIAL CMF55301R00FHEB70

Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W 1% AXIAL - CMF55301R00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
CMF55301R00FHEB70
RES 301 OHM 1/2W 1% AXIAL CMF55301R00FHEB70
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FHEB70-ND
Through Hole Resistors CMF55301R00FHEB70-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 301 1% T-2 Eb E3 Vishay - 68P6188 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301 1% T-2 Eb E3 Vishay
68P6188
Cmf-55-70 301 1% T-2 Eb E3 Vishay 68P6188
CMF-55-70 301 1% T-2 EB e3

CMF-55-70 301 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FHEB70 CMF55301R00FHEB70-ND 68P6188
Product Name RES 301 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 301 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details