Vishay Intertechnology, Inc. Through Hole Resistors CMF55300K00DHBF

Description
300 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300K00DHBF-ND
Through Hole Resistors CMF55300K00DHBF-ND
300 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55300K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55300K00DHBF
Metal Film Resistors - CMF55300K00DHBF
Metal Film Resistors - Through Hole CMF-55 300K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 300K .5% T-2 B14

Supplier's Site
Cmf-55 300K .5% T-2 B14 Vishay - 68P6125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300K .5% T-2 B14 Vishay
68P6125
Cmf-55 300K .5% T-2 B14 Vishay 68P6125
CMF-55 300K .5% T-2 B14

CMF-55 300K .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300K00DHBF-ND CMF55300K00DHBF 68P6125
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 300K .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details