Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00FKRE

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FKRE-ND
Through Hole Resistors CMF55301R00FKRE-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301 OHM 1/2W 1% AXIAL - CMF55301R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
CMF55301R00FKRE
RES 301 OHM 1/2W 1% AXIAL CMF55301R00FKRE
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3228
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3228
Resistor,Metal Film,301Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKRE-ND CMF55301R00FKRE 41C3228
Product Name Through Hole Resistors RES 301 OHM 1/2W 1% AXIAL Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details