Vishay Intertechnology, Inc. RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHRE

Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .25% AXIAL - CMF55301R00CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .25% AXIAL
CMF55301R00CHRE
RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHRE
RES 301ohm 1/2W .25% AXIAL

RES 301ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00CHRE-ND
Through Hole Resistors CMF55301R00CHRE-ND
301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301R00CHRE CMF55301R00CHRE-ND
Product Name RES 301 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details