Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8700FLBF

Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M8700FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8700FLBF-ND
Through Hole Resistors CMF552M8700FLBF-ND
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M8700FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M8700FLBF
Metal Film Resistors - CMF552M8700FLBF
Metal Film Resistors - Through Hole CMF-55 2.87M 1% T-0 B14

Metal Film Resistors - Through Hole CMF-55 2.87M 1% T-0 B14

Supplier's Site
Cmf-55 2.87M 1% T-0 B14 Vishay - 68P3542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87M 1% T-0 B14 Vishay
68P3542
Cmf-55 2.87M 1% T-0 B14 Vishay 68P3542
CMF-55 2.87M 1% T-0 B14

CMF-55 2.87M 1% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8700FLBF-ND CMF552M8700FLBF 68P3542
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.87M 1% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers