Vishay Intertechnology, Inc. RES 301 OHM 1/2W .1% AXIAL CMF55301R00BEBF

Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .1% AXIAL - CMF55301R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .1% AXIAL
CMF55301R00BEBF
RES 301 OHM 1/2W .1% AXIAL CMF55301R00BEBF
RES 301ohm 1/2W .1% AXIAL

RES 301ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00BEBF-ND
Through Hole Resistors CMF55301R00BEBF-ND
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3201
Resistor,metal Film,301Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3201
Resistor,Metal Film,301Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,301Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00BEBF CMF55301R00BEBF-ND 41C3201
Product Name RES 301 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,301Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers