Vishay Intertechnology, Inc. RES 300 OHM 1/2W 1% AXIAL CMF55300R00FKEA39

Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 1% AXIAL - CMF55300R00FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 1% AXIAL
CMF55300R00FKEA39
RES 300 OHM 1/2W 1% AXIAL CMF55300R00FKEA39
RES 300ohm 1/2W 1% AXIAL

RES 300ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55300R00FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00FKEA39-ND
Through Hole Resistors CMF55300R00FKEA39-ND
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 300 1% T-1 Ea E3 Vishay - 68P6135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 300 1% T-1 Ea E3 Vishay
68P6135
Cmf-55-39 300 1% T-1 Ea E3 Vishay 68P6135
CMF-55-39 300 1% T-1 EA e3

CMF-55-39 300 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00FKEA39 CMF55300R00FKEA39-ND 68P6135
Product Name RES 300 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 300 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details