Vishay Intertechnology, Inc. Metal Film Resistors - CMF55309R00DHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55309R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55309R00DHEA
Metal Film Resistors - CMF55309R00DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55309R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00DHEA-ND
Through Hole Resistors CMF55309R00DHEA-ND
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 309 .5% T-2 Ea E3 Vishay - 68P6223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309 .5% T-2 Ea E3 Vishay
68P6223
Cmf-55 309 .5% T-2 Ea E3 Vishay 68P6223
CMF-55 309 .5% T-2 EA e3

CMF-55 309 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00DHEA CMF55309R00DHEA-ND 68P6223
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 309 .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details