Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00JLR6

Description
301 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00JLR6-ND
Through Hole Resistors CMF55301R00JLR6-ND
301 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55301R00JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00JLR6
Metal Film Resistors - CMF55301R00JLR6
Metal Film Resistors - Through Hole CMF-55 301 5% T-0 RE6

Metal Film Resistors - Through Hole CMF-55 301 5% T-0 RE6

Supplier's Site
Cmf-55 301 5% T-0 Re6 Vishay - 68P6200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 5% T-0 Re6 Vishay
68P6200
Cmf-55 301 5% T-0 Re6 Vishay 68P6200
CMF-55 301 5% T-0 RE6

CMF-55 301 5% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00JLR6-ND CMF55301R00JLR6 68P6200
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 301 5% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details