Vishay Intertechnology, Inc. RES 300 OHM 1/2W 0.1% AXIAL CMF55300R00BER6

Description
RES 300ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 0.1% AXIAL - CMF55300R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 0.1% AXIAL
CMF55300R00BER6
RES 300 OHM 1/2W 0.1% AXIAL CMF55300R00BER6
RES 300ohm 1/2W 0.1% AXIAL

RES 300ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55300R00BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55300R00BER6TR-ND
Through Hole Resistors 541-CMF55300R00BER6TR-ND
300 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55300R00BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55300R00BER6CT-ND
Through Hole Resistors 541-CMF55300R00BER6CT-ND
300 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 300 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C3148 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 300 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C3148
Cmf55, 300 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C3148
CMF55, 300 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 300 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00BER6 541-CMF55300R00BER6TR-ND 41C3148
Product Name RES 300 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 300 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details