Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00FHEA70

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FHEA70-ND
Through Hole Resistors CMF55301R00FHEA70-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301 OHM 1/2W 1% AXIAL - CMF55301R00FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
CMF55301R00FHEA70
RES 301 OHM 1/2W 1% AXIAL CMF55301R00FHEA70
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 301 1% T-2 Ea E3 Vishay - 68P6186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301 1% T-2 Ea E3 Vishay
68P6186
Cmf-55-70 301 1% T-2 Ea E3 Vishay 68P6186
CMF-55-70 301 1% T-2 EA e3

CMF-55-70 301 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FHEA70-ND CMF55301R00FHEA70 68P6186
Product Name Through Hole Resistors RES 301 OHM 1/2W 1% AXIAL Cmf-55-70 301 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details