Vishay Intertechnology, Inc. RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHEB

Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .25% AXIAL - CMF55301R00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .25% AXIAL
CMF55301R00CHEB
RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHEB
RES 301ohm 1/2W .25% AXIAL

RES 301ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00CHEB-ND
Through Hole Resistors CMF55301R00CHEB-ND
301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301 .25% T-2 Eb E3 Vishay - 68P6179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 .25% T-2 Eb E3 Vishay
68P6179
Cmf-55 301 .25% T-2 Eb E3 Vishay 68P6179
CMF-55 301 .25% T-2 EB e3

CMF-55 301 .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00CHEB CMF55301R00CHEB-ND 68P6179
Product Name RES 301 OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 301 .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details