Vishay Intertechnology, Inc. RES 2.43 OHM 1/2W 1% AXIAL CMF552R4300FKEK

Description
RES 2.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1/2W 1% AXIAL - CMF552R4300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/2W 1% AXIAL
CMF552R4300FKEK
RES 2.43 OHM 1/2W 1% AXIAL CMF552R4300FKEK
RES 2.43ohm 1/2W 1% AXIAL

RES 2.43ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R4300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R4300FKEK-ND
Through Hole Resistors CMF552R4300FKEK-ND
2.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43 1% T-1 Ek E3 Vishay - 68P3607 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43 1% T-1 Ek E3 Vishay
68P3607
Cmf-55 2.43 1% T-1 Ek E3 Vishay 68P3607
CMF-55 2.43 1% T-1 EK e3

CMF-55 2.43 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R4300FKEK CMF552R4300FKEK-ND 68P3607
Product Name RES 2.43 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.43 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers