Vishay Intertechnology, Inc. Through Hole Resistors CMF55300K00BEEB

Description
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300K00BEEB-ND
Through Hole Resistors CMF55300K00BEEB-ND
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300K OHM 1/2W 0.1% AXIAL - CMF55300K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/2W 0.1% AXIAL
CMF55300K00BEEB
RES 300K OHM 1/2W 0.1% AXIAL CMF55300K00BEEB
RES 300Kohm 1/2W 0.1% AXIAL

RES 300Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 300K .1% T-9 Eb E3 Vishay - 68P6123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300K .1% T-9 Eb E3 Vishay
68P6123
Cmf-55 300K .1% T-9 Eb E3 Vishay 68P6123
CMF-55 300K .1% T-9 EB e3

CMF-55 300K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300K00BEEB-ND CMF55300K00BEEB 68P6123
Product Name Through Hole Resistors RES 300K OHM 1/2W 0.1% AXIAL Cmf-55 300K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers