Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00FKR6

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FKR6-ND
Through Hole Resistors CMF55301R00FKR6-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55301R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00FKR6
Metal Film Resistors - CMF55301R00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3230
Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3230
Resistor,Metal Film,301Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKR6-ND CMF55301R00FKR6 41C3230
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,301Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details