Vishay Intertechnology, Inc. RES 2.74 OHM 1/2W 1% AXIAL CMF552R7400FKRE

Description
RES 2.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1/2W 1% AXIAL - CMF552R7400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1/2W 1% AXIAL
CMF552R7400FKRE
RES 2.74 OHM 1/2W 1% AXIAL CMF552R7400FKRE
RES 2.74ohm 1/2W 1% AXIAL

RES 2.74ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R7400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7400FKRE-ND
Through Hole Resistors CMF552R7400FKRE-ND
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0592
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0592
Resistor,Metal Film,2.74Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7400FKRE CMF552R7400FKRE-ND 41C0592
Product Name RES 2.74 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details