Vishay Intertechnology, Inc. Through Hole Resistors CMF55301K00BEEB

Description
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF301KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF301KHBTR-ND
Through Hole Resistors CMF301KHBTR-ND
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55301K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301K00BEEB
Metal Film Resistors - CMF55301K00BEEB
Metal Film Resistors - Through Hole 301Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 301Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 301K .1% T-9 Eb E3 Vishay - 68P6141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301K .1% T-9 Eb E3 Vishay
68P6141
Cmf-55 301K .1% T-9 Eb E3 Vishay 68P6141
CMF-55 301K .1% T-9 EB e3

CMF-55 301K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF301KHBTR-ND CMF55301K00BEEB 68P6141
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 301K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details