Vishay Intertechnology, Inc. Through Hole Resistors CMF552R7000FKR670

Description
2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R7000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000FKR670-ND
Through Hole Resistors CMF552R7000FKR670-ND
2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1/2W 1% AXIAL - CMF552R7000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 1% AXIAL
CMF552R7000FKR670
RES 2.7 OHM 1/2W 1% AXIAL CMF552R7000FKR670
RES 2.7ohm 1/2W 1% AXIAL

RES 2.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.7 1% T-1 Re6 Vishay - 68P3635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.7 1% T-1 Re6 Vishay
68P3635
Cmf-55-70 2.7 1% T-1 Re6 Vishay 68P3635
CMF-55-70 2.7 1% T-1 RE6

CMF-55-70 2.7 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000FKR670-ND CMF552R7000FKR670 68P3635
Product Name Through Hole Resistors RES 2.7 OHM 1/2W 1% AXIAL Cmf-55-70 2.7 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details