Vishay Intertechnology, Inc. RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHRE

Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/2W .5% AXIAL - CMF55309R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W .5% AXIAL
CMF55309R00DHRE
RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHRE
RES 309ohm 1/2W .5% AXIAL

RES 309ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00DHRE-ND
Through Hole Resistors CMF55309R00DHRE-ND
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55309R00DHRE CMF55309R00DHRE-ND
Product Name RES 309 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details