Vishay Intertechnology, Inc. RES 301K OHM 1/2W .1% AXIAL CMF55301K00BHEA70

Description
RES 301Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W .1% AXIAL - CMF55301K00BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .1% AXIAL
CMF55301K00BHEA70
RES 301K OHM 1/2W .1% AXIAL CMF55301K00BHEA70
RES 301Kohm 1/2W .1% AXIAL

RES 301Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00BHEA70-ND
Through Hole Resistors CMF55301K00BHEA70-ND
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 301K .1% T-2 Ea E3 Vishay - 68P6145 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301K .1% T-2 Ea E3 Vishay
68P6145
Cmf-55-70 301K .1% T-2 Ea E3 Vishay 68P6145
CMF-55-70 301K .1% T-2 EA e3

CMF-55-70 301K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00BHEA70 CMF55301K00BHEA70-ND 68P6145
Product Name RES 301K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 301K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details