Vishay Intertechnology, Inc. RES 2.87 OHM 1/2W 1% AXIAL CMF552R8700FKBF

Description
RES 2.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 1/2W 1% AXIAL - CMF552R8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1/2W 1% AXIAL
CMF552R8700FKBF
RES 2.87 OHM 1/2W 1% AXIAL CMF552R8700FKBF
RES 2.87ohm 1/2W 1% AXIAL

RES 2.87ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R8700FKBF-ND
Through Hole Resistors CMF552R8700FKBF-ND
2.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 82K6182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
82K6182
Resistor,metal Film,2.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 82K6182
Resistor,Metal Film,2.87Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.87Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R8700FKBF CMF552R8700FKBF-ND 82K6182
Product Name RES 2.87 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details