Vishay Intertechnology, Inc. Metal Film Resistors - CMF55301R00FKR670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55301R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00FKR670
Metal Film Resistors - CMF55301R00FKR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55301R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FKR670-ND
Through Hole Resistors CMF55301R00FKR670-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 301 1% T-1 Re6 Vishay - 68P6194 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301 1% T-1 Re6 Vishay
68P6194
Cmf-55-70 301 1% T-1 Re6 Vishay 68P6194
CMF-55-70 301 1% T-1 RE6

CMF-55-70 301 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKR670 CMF55301R00FKR670-ND 68P6194
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 301 1% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details