Vishay Intertechnology, Inc. Through Hole Resistors CMF55309R00DHBF

Description
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55309R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00DHBF-ND
Through Hole Resistors CMF55309R00DHBF-ND
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 309 OHM 1/2W .5% AXIAL - CMF55309R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W .5% AXIAL
CMF55309R00DHBF
RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHBF
RES 309ohm 1/2W .5% AXIAL

RES 309ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3253
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3253
Resistor,Metal Film,309Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,309Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00DHBF-ND CMF55309R00DHBF 41C3253
Product Name Through Hole Resistors RES 309 OHM 1/2W .5% AXIAL Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details