Vishay Intertechnology, Inc. RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKEA

Description
RES 2.21ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1/2W 1% AXIAL - CMF552R2100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% AXIAL
CMF552R2100FKEA
RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKEA
RES 2.21ohm 1/2W 1% AXIAL

RES 2.21ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R2100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2100FKEA-ND
Through Hole Resistors CMF552R2100FKEA-ND
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.21 1% T-1 Ea E3 Vishay - 68P3596 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21 1% T-1 Ea E3 Vishay
68P3596
Cmf-55 2.21 1% T-1 Ea E3 Vishay 68P3596
CMF-55 2.21 1% T-1 EA e3

CMF-55 2.21 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2100FKEA CMF552R2100FKEA-ND 68P3596
Product Name RES 2.21 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.21 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers