Vishay Intertechnology, Inc. Through Hole Resistors CMF55300R00DHEK

Description
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00DHEK-ND
Through Hole Resistors CMF55300R00DHEK-ND
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/2W 0.5% AXIAL - CMF55300R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 0.5% AXIAL
CMF55300R00DHEK
RES 300 OHM 1/2W 0.5% AXIAL CMF55300R00DHEK
RES 300ohm 1/2W 0.5% AXIAL

RES 300ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 300 .5% T-2 Ek E3 Vishay - 68P6132 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300 .5% T-2 Ek E3 Vishay
68P6132
Cmf-55 300 .5% T-2 Ek E3 Vishay 68P6132
CMF-55 300 .5% T-2 EK e3

CMF-55 300 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00DHEK-ND CMF55300R00DHEK 68P6132
Product Name Through Hole Resistors RES 300 OHM 1/2W 0.5% AXIAL Cmf-55 300 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers