Vishay Intertechnology, Inc. Through Hole Resistors CMF552R0000JLBF

Description
2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R0000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0000JLBF-ND
Through Hole Resistors CMF552R0000JLBF-ND
2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2 OHM 1/2W 5% AXIAL - CMF552R0000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1/2W 5% AXIAL
CMF552R0000JLBF
RES 2 OHM 1/2W 5% AXIAL CMF552R0000JLBF
RES 2ohm 1/2W 5% AXIAL

RES 2ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,2Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 41C0556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
41C0556
Resistor,metal Film,2Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 41C0556
Resistor,Metal Film,2Ohms,250WV,5+/ -% Tol,-150,150ppm-TC

Resistor,Metal Film,2Ohms,250WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0000JLBF-ND CMF552R0000JLBF 41C0556
Product Name Through Hole Resistors RES 2 OHM 1/2W 5% AXIAL Resistor,metal Film,2Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details