Vishay Intertechnology, Inc. RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BEEK

Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 0.1% AXIAL - CMF5530K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 0.1% AXIAL
CMF5530K000BEEK
RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BEEK
RES 30Kohm 1/2W 0.1% AXIAL

RES 30Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000BEEK-ND
Through Hole Resistors CMF5530K000BEEK-ND
30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30K .1% T-9 Ek E3 Vishay - 68P6006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K .1% T-9 Ek E3 Vishay
68P6006
Cmf-55 30K .1% T-9 Ek E3 Vishay 68P6006
CMF-55 30K .1% T-9 EK e3

CMF-55 30K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000BEEK CMF5530K000BEEK-ND 68P6006
Product Name RES 30K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 30K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers