Vishay Intertechnology, Inc. Through Hole Resistors CMF55300R00FHEB

Description
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00FHEB-ND
Through Hole Resistors CMF55300R00FHEB-ND
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/2W 1% AXIAL - CMF55300R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 1% AXIAL
CMF55300R00FHEB
RES 300 OHM 1/2W 1% AXIAL CMF55300R00FHEB
RES 300ohm 1/2W 1% AXIAL

RES 300ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 300 1% T-2 Eb E3 Vishay - 68P6133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300 1% T-2 Eb E3 Vishay
68P6133
Cmf-55 300 1% T-2 Eb E3 Vishay 68P6133
CMF-55 300 1% T-2 EB e3

CMF-55 300 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00FHEB-ND CMF55300R00FHEB 68P6133
Product Name Through Hole Resistors RES 300 OHM 1/2W 1% AXIAL Cmf-55 300 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers