Vishay Intertechnology, Inc. RES 301K OHM 1/2W .5% AXIAL CMF55301K00DHR6

Description
RES 301Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W .5% AXIAL - CMF55301K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .5% AXIAL
CMF55301K00DHR6
RES 301K OHM 1/2W .5% AXIAL CMF55301K00DHR6
RES 301Kohm 1/2W .5% AXIAL

RES 301Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00DHR6-ND
Through Hole Resistors CMF55301K00DHR6-ND
301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3179
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3179
Resistor,Metal Film,301KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,301KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00DHR6 CMF55301K00DHR6-ND 41C3179
Product Name RES 301K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details