Vishay Intertechnology, Inc. RES 2.71 OHM 1/2W 1% AXIAL CMF552R7100FKEK

Description
RES 2.71ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.71ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71 OHM 1/2W 1% AXIAL - CMF552R7100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71 OHM 1/2W 1% AXIAL
CMF552R7100FKEK
RES 2.71 OHM 1/2W 1% AXIAL CMF552R7100FKEK
RES 2.71ohm 1/2W 1% AXIAL

RES 2.71ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R7100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7100FKEK-ND
Through Hole Resistors CMF552R7100FKEK-ND
2.71 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.71 1% T-1 Ek E3 Vishay - 68P3651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.71 1% T-1 Ek E3 Vishay
68P3651
Cmf-55 2.71 1% T-1 Ek E3 Vishay 68P3651
CMF-55 2.71 1% T-1 EK e3

CMF-55 2.71 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7100FKEK CMF552R7100FKEK-ND 68P3651
Product Name RES 2.71 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.71 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.71 ohms 2.71 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers