Vishay Intertechnology, Inc. RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKR6

Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W 1% AXIAL - CMF55301K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W 1% AXIAL
CMF55301K00FKR6
RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKR6
RES 301Kohm 1/2W 1% AXIAL

RES 301Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00FKR6-ND
Through Hole Resistors CMF55301K00FKR6-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3199
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3199
Resistor,Metal Film,3.01MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.01MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00FKR6 CMF55301K00FKR6-ND 41C3199
Product Name RES 301K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details