Vishay Intertechnology, Inc. RES 301 OHM 1/2W 1% AXIAL CMF55301R00FEBF

Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W 1% AXIAL - CMF55301R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
CMF55301R00FEBF
RES 301 OHM 1/2W 1% AXIAL CMF55301R00FEBF
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FEBF-ND
Through Hole Resistors CMF55301R00FEBF-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301R00FEBF CMF55301R00FEBF-ND
Product Name RES 301 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details