Vishay Intertechnology, Inc. Through Hole Resistors CMF552R7000JKR6

Description
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R7000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000JKR6-ND
Through Hole Resistors CMF552R7000JKR6-ND
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1/2W 5% AXIAL - CMF552R7000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 5% AXIAL
CMF552R7000JKR6
RES 2.7 OHM 1/2W 5% AXIAL CMF552R7000JKR6
RES 2.7ohm 1/2W 5% AXIAL

RES 2.7ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.7 5% T-1 Re6 Vishay - 68P3646 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7 5% T-1 Re6 Vishay
68P3646
Cmf-55 2.7 5% T-1 Re6 Vishay 68P3646
CMF-55 2.7 5% T-1 RE6

CMF-55 2.7 5% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000JKR6-ND CMF552R7000JKR6 68P3646
Product Name Through Hole Resistors RES 2.7 OHM 1/2W 5% AXIAL Cmf-55 2.7 5% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details