Vishay Intertechnology, Inc. Through Hole Resistors CMF552M9400FHEB

Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.94MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.94MHFTR-ND
Through Hole Resistors CMF2.94MHFTR-ND
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94M OHM 1/2W 1% AXIAL - CMF552M9400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/2W 1% AXIAL
CMF552M9400FHEB
RES 2.94M OHM 1/2W 1% AXIAL CMF552M9400FHEB
RES 2.94Mohm 1/2W 1% AXIAL

RES 2.94Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.94M 1% T-2 Eb E3 Vishay - 68P3544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94M 1% T-2 Eb E3 Vishay
68P3544
Cmf-55 2.94M 1% T-2 Eb E3 Vishay 68P3544
CMF-55 2.94M 1% T-2 EB e3

CMF-55 2.94M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.94MHFTR-ND CMF552M9400FHEB 68P3544
Product Name Through Hole Resistors RES 2.94M OHM 1/2W 1% AXIAL Cmf-55 2.94M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers