Vishay Intertechnology, Inc. Through Hole Resistors CMF55301K00BEEB70

Description
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00BEEB70-ND
Through Hole Resistors CMF55301K00BEEB70-ND
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301K OHM 1/2W .1% AXIAL - CMF55301K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .1% AXIAL
CMF55301K00BEEB70
RES 301K OHM 1/2W .1% AXIAL CMF55301K00BEEB70
RES 301Kohm 1/2W .1% AXIAL

RES 301Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 301K .1% T-9 Eb E3 Vishay - 68P6142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301K .1% T-9 Eb E3 Vishay
68P6142
Cmf-55-70 301K .1% T-9 Eb E3 Vishay 68P6142
CMF-55-70 301K .1% T-9 EB e3

CMF-55-70 301K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00BEEB70-ND CMF55301K00BEEB70 68P6142
Product Name Through Hole Resistors RES 301K OHM 1/2W .1% AXIAL Cmf-55-70 301K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers