Vishay Intertechnology, Inc. Through Hole Resistors CMF552R0500FLEB70

Description
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R0500FLEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0500FLEB70-ND
Through Hole Resistors CMF552R0500FLEB70-ND
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05 OHM 1/2W 1% AXIAL - CMF552R0500FLEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/2W 1% AXIAL
CMF552R0500FLEB70
RES 2.05 OHM 1/2W 1% AXIAL CMF552R0500FLEB70
RES 2.05ohm 1/2W 1% AXIAL

RES 2.05ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.05 1% T-0 Eb E3 Vishay - 68P3578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.05 1% T-0 Eb E3 Vishay
68P3578
Cmf-55-70 2.05 1% T-0 Eb E3 Vishay 68P3578
CMF-55-70 2.05 1% T-0 EB e3

CMF-55-70 2.05 1% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0500FLEB70-ND CMF552R0500FLEB70 68P3578
Product Name Through Hole Resistors RES 2.05 OHM 1/2W 1% AXIAL Cmf-55-70 2.05 1% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details