Vishay Intertechnology, Inc. Metal Film Resistors - CMF55301K00FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 301Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 301Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55301K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301K00FHEK
Metal Film Resistors - CMF55301K00FHEK
Metal Film Resistors - Through Hole 1/4watt 301Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 301Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55301K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00FHEK-ND
Through Hole Resistors CMF55301K00FHEK-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301K 1% T-2 Ek E3 Vishay - 68P6157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301K 1% T-2 Ek E3 Vishay
68P6157
Cmf-55 301K 1% T-2 Ek E3 Vishay 68P6157
CMF-55 301K 1% T-2 EK e3

CMF-55 301K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00FHEK CMF55301K00FHEK-ND 68P6157
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 301K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details