Vishay Intertechnology, Inc. Metal Film Resistors - CMF55301R00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55301R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00FKEK
Metal Film Resistors - CMF55301R00FKEK
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF55301R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55301R00FKEK-ND
Through Hole Resistors 541-CMF55301R00FKEK-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301 1% T-1 Ek E3 Vishay - 48P6541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 1% T-1 Ek E3 Vishay
48P6541
Cmf-55 301 1% T-1 Ek E3 Vishay 48P6541
CMF-55 301 1% T-1 EK e3

CMF-55 301 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKEK 541-CMF55301R00FKEK-ND 48P6541
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 301 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers