Vishay Intertechnology, Inc. RES 2.94M OHM 1/2W 1% AXIAL CMF552M9400FHRE

Description
RES 2.94Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94M OHM 1/2W 1% AXIAL - CMF552M9400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/2W 1% AXIAL
CMF552M9400FHRE
RES 2.94M OHM 1/2W 1% AXIAL CMF552M9400FHRE
RES 2.94Mohm 1/2W 1% AXIAL

RES 2.94Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M9400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M9400FHRE-ND
Through Hole Resistors CMF552M9400FHRE-ND
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.94Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.94Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0545
Resistor,metal Film,2.94Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0545
Resistor,Metal Film,2.94MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.94MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M9400FHRE CMF552M9400FHRE-ND 41C0545
Product Name RES 2.94M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.94Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details