Vishay Intertechnology, Inc. RES 2.15 OHM 1/2W 1% AXIAL CMF552R1500FKEA

Description
RES 2.15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/2W 1% AXIAL - CMF552R1500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/2W 1% AXIAL
CMF552R1500FKEA
RES 2.15 OHM 1/2W 1% AXIAL CMF552R1500FKEA
RES 2.15ohm 1/2W 1% AXIAL

RES 2.15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R1500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R1500FKEA-ND
Through Hole Resistors CMF552R1500FKEA-ND
2.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15 1% T-1 Ea E3 Vishay - 68P3583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15 1% T-1 Ea E3 Vishay
68P3583
Cmf-55 2.15 1% T-1 Ea E3 Vishay 68P3583
CMF-55 2.15 1% T-1 EA e3

CMF-55 2.15 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R1500FKEA CMF552R1500FKEA-ND 68P3583
Product Name RES 2.15 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.15 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers