Vishay Intertechnology, Inc. Metal Film Resistors - CMF55301R00FHEA

Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55301R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00FHEA
Metal Film Resistors - CMF55301R00FHEA
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Supplier's Site
Through Hole Resistors - CMF55301R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FHEA-ND
Through Hole Resistors CMF55301R00FHEA-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301 1% T-2 Ea E3 Vishay - 68P6185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 1% T-2 Ea E3 Vishay
68P6185
Cmf-55 301 1% T-2 Ea E3 Vishay 68P6185
CMF-55 301 1% T-2 EA e3

CMF-55 301 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FHEA CMF55301R00FHEA-ND 68P6185
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 301 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers