Vishay Intertechnology, Inc. RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKR6

Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1/2W 1% AXIAL - CMF552R6100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/2W 1% AXIAL
CMF552R6100FKR6
RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKR6
RES 2.61ohm 1/2W 1% AXIAL

RES 2.61ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R6100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6100FKR6-ND
Through Hole Resistors CMF552R6100FKR6-ND
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0580
Resistor,metal Film,2.61Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0580
Resistor,Metal Film,2.61Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.61Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6100FKR6 CMF552R6100FKR6-ND 41C0580
Product Name RES 2.61 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.61Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details