Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R7000FKEA70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R7000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R7000FKEA70
Metal Film Resistors - CMF552R7000FKEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552R7000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000FKEA70-ND
Through Hole Resistors CMF552R7000FKEA70-ND
2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.7 1% T-1 Ea E3 Vishay - 68P3631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.7 1% T-1 Ea E3 Vishay
68P3631
Cmf-55-70 2.7 1% T-1 Ea E3 Vishay 68P3631
CMF-55-70 2.7 1% T-1 EA e3

CMF-55-70 2.7 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000FKEA70 CMF552R7000FKEA70-ND 68P3631
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 2.7 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details