Vishay Intertechnology, Inc. Through Hole Resistors CMF55300K00BEEK

Description
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300K00BEEK-ND
Through Hole Resistors CMF55300K00BEEK-ND
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300K OHM 1/2W 0.1% AXIAL - CMF55300K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/2W 0.1% AXIAL
CMF55300K00BEEK
RES 300K OHM 1/2W 0.1% AXIAL CMF55300K00BEEK
RES 300Kohm 1/2W 0.1% AXIAL

RES 300Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 300K .1% T-9 Ek E3 Vishay - 68P6124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300K .1% T-9 Ek E3 Vishay
68P6124
Cmf-55 300K .1% T-9 Ek E3 Vishay 68P6124
CMF-55 300K .1% T-9 EK e3

CMF-55 300K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300K00BEEK-ND CMF55300K00BEEK 68P6124
Product Name Through Hole Resistors RES 300K OHM 1/2W 0.1% AXIAL Cmf-55 300K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers