Vishay Intertechnology, Inc. Metal Film Resistors - CMF55309K00FKEA

Description
Metal Film Resistors - Through Hole 1/4watt 309Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 309Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55309K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55309K00FKEA
Metal Film Resistors - CMF55309K00FKEA
Metal Film Resistors - Through Hole 1/4watt 309Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 309Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55309K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309K00FKEA-ND
Through Hole Resistors CMF55309K00FKEA-ND
309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 309K 1% T-1 Ea E3 Vishay - 48P6543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309K 1% T-1 Ea E3 Vishay
48P6543
Cmf-55 309K 1% T-1 Ea E3 Vishay 48P6543
CMF-55 309K 1% T-1 EA e3

CMF-55 309K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309K00FKEA CMF55309K00FKEA-ND 48P6543
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 309K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details